Capital Lighting, Inc. 27406 Lamps-Table Lamps 372032

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274064 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274064 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27406 Lamps-Table Lamps - 372032 - Capital Lighting, Inc.
Columbus, OH, USA
27406 Lamps-Table Lamps
372032
27406 Lamps-Table Lamps 372032
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274064 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274064
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372032
Product Name 27406 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details