Capital Lighting, Inc. 26757-1 Lamps-Table Lamps 372031

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Rustic Mahogany Weight: 18 Product Name: One Light Table Lamp UPC: 792977267578 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Rustic Mahogany Weight: 18 Product Name: One Light Table Lamp UPC: 792977267578 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26757-1 Lamps-Table Lamps - 372031 - Capital Lighting, Inc.
Columbus, OH, USA
26757-1 Lamps-Table Lamps
372031
26757-1 Lamps-Table Lamps 372031
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Rustic Mahogany Weight: 18 Product Name: One Light Table Lamp UPC: 792977267578 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 28.75
Length 28.75
Bulb
Qty: 1
Wattage: 100
Finish: Rustic Mahogany
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977267578
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372031
Product Name 26757-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details