Capital Lighting, Inc. 26760-1 Lamps-Table Lamps 372030

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.50 Length 35.50 Bulb Qty: 1 Wattage: 150 Finish: Rustic Mahogany Weight: 19 Product Name: One Light Table Lamp UPC: 792977267608 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.50 Length 35.50 Bulb Qty: 1 Wattage: 150 Finish: Rustic Mahogany Weight: 19 Product Name: One Light Table Lamp UPC: 792977267608 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26760-1 Lamps-Table Lamps - 372030 - Capital Lighting, Inc.
Columbus, OH, USA
26760-1 Lamps-Table Lamps
372030
26760-1 Lamps-Table Lamps 372030
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.50 Length 35.50 Bulb Qty: 1 Wattage: 150 Finish: Rustic Mahogany Weight: 19 Product Name: One Light Table Lamp UPC: 792977267608 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 35.50
Length 35.50
Bulb
Qty: 1
Wattage: 150
Finish: Rustic Mahogany
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977267608
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372030
Product Name 26760-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details