Capital Lighting, Inc. 27409 Lamps-Table Lamps 372019

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Ivory Weight: 13 Product Name: One Light Table Lamp UPC: 792977274095 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Ivory Weight: 13 Product Name: One Light Table Lamp UPC: 792977274095 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27409 Lamps-Table Lamps - 372019 - Capital Lighting, Inc.
Columbus, OH, USA
27409 Lamps-Table Lamps
372019
27409 Lamps-Table Lamps 372019
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Aged Ivory Weight: 13 Product Name: One Light Table Lamp UPC: 792977274095 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 100
Finish: Aged Ivory
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274095
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372019
Product Name 27409 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details