Capital Lighting, Inc. 29767 Lamps-Table Lamps 372012

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Length 39.50 Bulb Qty: 1 Wattage: 100 Finish: Caramel Weight: 15 Product Name: One Light Table Lamps UPC: 792977297674 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Length 39.50 Bulb Qty: 1 Wattage: 100 Finish: Caramel Weight: 15 Product Name: One Light Table Lamps UPC: 792977297674 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29767 Lamps-Table Lamps - 372012 - Capital Lighting, Inc.
Columbus, OH, USA
29767 Lamps-Table Lamps
372012
29767 Lamps-Table Lamps 372012
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Length 39.50 Bulb Qty: 1 Wattage: 100 Finish: Caramel Weight: 15 Product Name: One Light Table Lamps UPC: 792977297674 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 39.50
Length 39.50
Bulb
Qty: 1
Wattage: 100
Finish: Caramel
Weight: 15
Product Name: One Light Table Lamps
UPC: 792977297674
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372012
Product Name 29767 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details