Capital Lighting, Inc. 29298-1 Lamps-Table Lamps 372011

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Brown Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977292983 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Brown Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977292983 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
29298-1 Lamps-Table Lamps - 372011 - Capital Lighting, Inc.
Columbus, OH, USA
29298-1 Lamps-Table Lamps
372011
29298-1 Lamps-Table Lamps 372011
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Brown Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977292983 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.00
Length 28.00
Bulb
Qty: 1
Wattage: 100
Finish: Brown
Weight: 10
Product Name: One Light Buffet Lamps
UPC: 792977292983
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372011
Product Name 29298-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details