Capital Lighting, Inc. 29659 Lamps-Table Lamps 372010

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 41.25 Length 41.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Ivory Weight: 19 Product Name: One Light Table Lamps UPC: 792977296592 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 41.25 Length 41.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Ivory Weight: 19 Product Name: One Light Table Lamps UPC: 792977296592 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29659 Lamps-Table Lamps - 372010 - Capital Lighting, Inc.
Columbus, OH, USA
29659 Lamps-Table Lamps
372010
29659 Lamps-Table Lamps 372010
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 41.25 Length 41.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Ivory Weight: 19 Product Name: One Light Table Lamps UPC: 792977296592 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 41.25
Length 41.25
Bulb
Qty: 1
Wattage: 100
Finish: Aged Ivory
Weight: 19
Product Name: One Light Table Lamps
UPC: 792977296592
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372010
Product Name 29659 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details