Capital Lighting, Inc. 76-506 Exterior -Spot Lights 371668

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 8 Bulb Type: R7S Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765063 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 8 Bulb Type: R7S Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765063 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-506 Exterior -Spot Lights - 371668 - Capital Lighting, Inc.
Columbus, OH, USA
76-506 Exterior -Spot Lights
371668
76-506 Exterior -Spot Lights 371668
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 8 Bulb Type: R7S Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923765063 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Extension: 8
Bulb
Type: R7S
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Flood Light
UPC: 045923765063
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371668
Product Name 76-506 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details