Capital Lighting, Inc. 76-447 Pendants-Glass Down 371666

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923764479 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923764479 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
76-447 Pendants-Glass Down - 371666 - Capital Lighting, Inc.
Columbus, OH, USA
76-447 Pendants-Glass Down
371666
76-447 Pendants-Glass Down 371666
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923764479 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Pendant
UPC: 045923764479
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371666
Product Name 76-447 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details