Capital Lighting, Inc. 76-446 Pendants-Glass Down 371664

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923764462 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923764462 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
76-446 Pendants-Glass Down - 371664 - Capital Lighting, Inc.
Columbus, OH, USA
76-446 Pendants-Glass Down
371664
76-446 Pendants-Glass Down 371664
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923764462 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923764462
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371664
Product Name 76-446 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details