Capital Lighting, Inc. 76-449 Mid. Chandeliers-Glass Down 371661

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Textured White Product Name: Five Light Chandelier UPC: 045923764493 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Textured White Product Name: Five Light Chandelier UPC: 045923764493 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
76-449 Mid. Chandeliers-Glass Down - 371661 - Capital Lighting, Inc.
Columbus, OH, USA
76-449 Mid. Chandeliers-Glass Down
371661
76-449 Mid. Chandeliers-Glass Down 371661
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Textured White Product Name: Five Light Chandelier UPC: 045923764493 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: A-19
Qty: 5
Wattage: 60
Finish: Textured White
Product Name: Five Light Chandelier
UPC: 045923764493
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371661
Product Name 76-449 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details