Capital Lighting, Inc. 60-3823 Bathroom Fixtures-Three Lights 371648

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.25 Bulb Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Sconce UPC: 045923638237 Category: Sconces Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.25 Bulb Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Sconce UPC: 045923638237 Category: Sconces Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3823 Bathroom Fixtures-Three Lights - 371648 - Capital Lighting, Inc.
Columbus, OH, USA
60-3823 Bathroom Fixtures-Three Lights
371648
60-3823 Bathroom Fixtures-Three Lights 371648
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 4.25 Bulb Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Sconce UPC: 045923638237 Category: Sconces Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 4.25
Bulb
Qty: 3
Wattage: 13
Finish: Aged Bronze
Product Name: Three Light Sconce
UPC: 045923638237
Category: Sconces
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371648
Product Name 60-3823 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details