Capital Lighting, Inc. 76-521 Exterior -Spot Lights 371636

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Flood Light UPC: 045923765216 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Flood Light UPC: 045923765216 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-521 Exterior -Spot Lights - 371636 - Capital Lighting, Inc.
Columbus, OH, USA
76-521 Exterior -Spot Lights
371636
76-521 Exterior -Spot Lights 371636
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Extension: 5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Flood Light UPC: 045923765216 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Extension: 5
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Flood Light
UPC: 045923765216
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371636
Product Name 76-521 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details