Capital Lighting, Inc. 76-513 Exterior -Spot Lights 371634

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.25 Extension: 8 Bulb Type: R7S Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923765131 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.25 Extension: 8 Bulb Type: R7S Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923765131 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-513 Exterior -Spot Lights - 371634 - Capital Lighting, Inc.
Columbus, OH, USA
76-513 Exterior -Spot Lights
371634
76-513 Exterior -Spot Lights 371634
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 3.25 Extension: 8 Bulb Type: R7S Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923765131 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 3.25
Extension: 8
Bulb
Type: R7S
Qty: 2
Wattage: 150
Finish: Black
Product Name: Two Light Flood Light
UPC: 045923765131
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371634
Product Name 76-513 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details