Capital Lighting, Inc. 10095PN/CLG Lamps-Table Lamps 371398

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5.27 Product Name: One Light Buffet Lamp UPC: 014817472028 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5.27 Product Name: One Light Buffet Lamp UPC: 014817472028 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10095PN/CLG Lamps-Table Lamps - 371398 - Capital Lighting, Inc.
Columbus, OH, USA
10095PN/CLG Lamps-Table Lamps
371398
10095PN/CLG Lamps-Table Lamps 371398
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 29.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 5.27 Product Name: One Light Buffet Lamp UPC: 014817472028 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 29.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 5.27
Product Name: One Light Buffet Lamp
UPC: 014817472028
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371398
Product Name 10095PN/CLG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details