Capital Lighting, Inc. 10061BK Lamps-Table Lamps 371392

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.38 Length 27.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.86 Product Name: One Light Table Lamp UPC: 014817472042 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.38 Length 27.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.86 Product Name: One Light Table Lamp UPC: 014817472042 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10061BK Lamps-Table Lamps - 371392 - Capital Lighting, Inc.
Columbus, OH, USA
10061BK Lamps-Table Lamps
371392
10061BK Lamps-Table Lamps 371392
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.38 Length 27.38 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.86 Product Name: One Light Table Lamp UPC: 014817472042 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.38
Length 27.38
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.86
Product Name: One Light Table Lamp
UPC: 014817472042
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371392
Product Name 10061BK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details