Capital Lighting, Inc. F2707/6BUS Pendants-Drum Shade 371382

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnished Silver Weight: 35.86 Product Name: Six Light Chandelier UPC: 014817478662 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnished Silver Weight: 35.86 Product Name: Six Light Chandelier UPC: 014817478662 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2707/6BUS Pendants-Drum Shade - 371382 - Capital Lighting, Inc.
Columbus, OH, USA
F2707/6BUS Pendants-Drum Shade
371382
F2707/6BUS Pendants-Drum Shade 371382
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 12.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burnished Silver Weight: 35.86 Product Name: Six Light Chandelier UPC: 014817478662 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 12.38
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Burnished Silver
Weight: 35.86
Product Name: Six Light Chandelier
UPC: 014817478662
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371382
Product Name F2707/6BUS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details