Capital Lighting, Inc. F2706/1DBZ Pendants-Other 371380

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6.3 Product Name: One Light Chandelier UPC: 014817477887 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 3/8`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6.3 Product Name: One Light Chandelier UPC: 014817477887 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 3/8`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2706/1DBZ Pendants-Other - 371380 - Capital Lighting, Inc.
Columbus, OH, USA
F2706/1DBZ Pendants-Other
371380
F2706/1DBZ Pendants-Other 371380
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6.3 Product Name: One Light Chandelier UPC: 014817477887 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 5/8`` DP:1 3/8`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 6.3
Product Name: One Light Chandelier
UPC: 014817477887
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 5/8`` DP:1 3/8`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371380
Product Name F2706/1DBZ Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details