Capital Lighting, Inc. 10101ANS Lamps-Table Lamps 371370

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aegean Silver Weight: 7.39 Product Name: One Light Table Lamp UPC: 014817472936 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aegean Silver Weight: 7.39 Product Name: One Light Table Lamp UPC: 014817472936 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10101ANS Lamps-Table Lamps - 371370 - Capital Lighting, Inc.
Columbus, OH, USA
10101ANS Lamps-Table Lamps
371370
10101ANS Lamps-Table Lamps 371370
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.63 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aegean Silver Weight: 7.39 Product Name: One Light Table Lamp UPC: 014817472936 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.63
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aegean Silver
Weight: 7.39
Product Name: One Light Table Lamp
UPC: 014817472936
Category: Lamps
Glass: Cream Lacquer Shantung
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371370
Product Name 10101ANS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details