Capital Lighting, Inc. 10115FG Lamps-Table Lamps 371369

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Firenze Gold Weight: 3.09 Product Name: One Light Table Lamp UPC: 014817472592 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Firenze Gold Weight: 3.09 Product Name: One Light Table Lamp UPC: 014817472592 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10115FG Lamps-Table Lamps - 371369 - Capital Lighting, Inc.
Columbus, OH, USA
10115FG Lamps-Table Lamps
371369
10115FG Lamps-Table Lamps 371369
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Firenze Gold Weight: 3.09 Product Name: One Light Table Lamp UPC: 014817472592 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Firenze Gold
Weight: 3.09
Product Name: One Light Table Lamp
UPC: 014817472592
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371369
Product Name 10115FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details