Capital Lighting, Inc. 10116PN Lamps-Table Lamps 371367

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8.16 Product Name: One Table Lamp UPC: 014817472585 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8.16 Product Name: One Table Lamp UPC: 014817472585 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10116PN Lamps-Table Lamps - 371367 - Capital Lighting, Inc.
Columbus, OH, USA
10116PN Lamps-Table Lamps
371367
10116PN Lamps-Table Lamps 371367
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 8.16 Product Name: One Table Lamp UPC: 014817472585 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 8.16
Product Name: One Table Lamp
UPC: 014817472585
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371367
Product Name 10116PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details