Capital Lighting, Inc. 10120PCI/EBY Lamps-Table Lamps 371361

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.75 Length 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Poly Chrome Iron Weight: 6.28 Product Name: One Light Table Lamp UPC: 014817474497 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.75 Length 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Poly Chrome Iron Weight: 6.28 Product Name: One Light Table Lamp UPC: 014817474497 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10120PCI/EBY Lamps-Table Lamps - 371361 - Capital Lighting, Inc.
Columbus, OH, USA
10120PCI/EBY Lamps-Table Lamps
371361
10120PCI/EBY Lamps-Table Lamps 371361
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.75 Length 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Poly Chrome Iron Weight: 6.28 Product Name: One Light Table Lamp UPC: 014817474497 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.75
Length 27.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Poly Chrome Iron
Weight: 6.28
Product Name: One Light Table Lamp
UPC: 014817474497
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371361
Product Name 10120PCI/EBY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details