Capital Lighting, Inc. 10114FG Lamps-Table Lamps 371348

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.97 Product Name: One Light Table Lamp UPC: 014817472622 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.97 Product Name: One Light Table Lamp UPC: 014817472622 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10114FG Lamps-Table Lamps - 371348 - Capital Lighting, Inc.
Columbus, OH, USA
10114FG Lamps-Table Lamps
371348
10114FG Lamps-Table Lamps 371348
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 3.97 Product Name: One Light Table Lamp UPC: 014817472622 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Length 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 3.97
Product Name: One Light Table Lamp
UPC: 014817472622
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371348
Product Name 10114FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details