Capital Lighting, Inc. 10108MD/WBV Lamps-Table Lamps 371346

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mackie Silver&Dark Nude Weight: 13.12 Product Name: One Light Table Lamp UPC: 014817472776 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mackie Silver&Dark Nude Weight: 13.12 Product Name: One Light Table Lamp UPC: 014817472776 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10108MD/WBV Lamps-Table Lamps - 371346 - Capital Lighting, Inc.
Columbus, OH, USA
10108MD/WBV Lamps-Table Lamps
371346
10108MD/WBV Lamps-Table Lamps 371346
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Mackie Silver&Dark Nude Weight: 13.12 Product Name: One Light Table Lamp UPC: 014817472776 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Mackie Silver&Dark Nude
Weight: 13.12
Product Name: One Light Table Lamp
UPC: 014817472776
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371346
Product Name 10108MD/WBV Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details