Capital Lighting, Inc. 10113WBK Lamps-Table Lamps 371345

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.75 Length 25.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 13.23 Product Name: One Light Table Lamp UPC: 014817472639 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.75 Length 25.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 13.23 Product Name: One Light Table Lamp UPC: 014817472639 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10113WBK Lamps-Table Lamps - 371345 - Capital Lighting, Inc.
Columbus, OH, USA
10113WBK Lamps-Table Lamps
371345
10113WBK Lamps-Table Lamps 371345
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.75 Length 25.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Black Weight: 13.23 Product Name: One Light Table Lamp UPC: 014817472639 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.75
Length 25.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Weathered Black
Weight: 13.23
Product Name: One Light Table Lamp
UPC: 014817472639
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371345
Product Name 10113WBK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details