Capital Lighting, Inc. 10107MD/WBV Lamps-Table Lamps 371344

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mackie Silver&Dark Nude Weight: 15.87 Product Name: One Light Table Lamp UPC: 014817472783 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mackie Silver&Dark Nude Weight: 15.87 Product Name: One Light Table Lamp UPC: 014817472783 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10107MD/WBV Lamps-Table Lamps - 371344 - Capital Lighting, Inc.
Columbus, OH, USA
10107MD/WBV Lamps-Table Lamps
371344
10107MD/WBV Lamps-Table Lamps 371344
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mackie Silver&Dark Nude Weight: 15.87 Product Name: One Light Table Lamp UPC: 014817472783 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Length 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Mackie Silver&Dark Nude
Weight: 15.87
Product Name: One Light Table Lamp
UPC: 014817472783
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371344
Product Name 10107MD/WBV Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details