Capital Lighting, Inc. 10110RS Lamps-Table Lamps 371341

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: River Stone Weight: 6.39 Product Name: One Light Buffet Lamp UPC: 014817472752 Category: Lamps Glass: Natural Beige Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: River Stone Weight: 6.39 Product Name: One Light Buffet Lamp UPC: 014817472752 Category: Lamps Glass: Natural Beige Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10110RS Lamps-Table Lamps - 371341 - Capital Lighting, Inc.
Columbus, OH, USA
10110RS Lamps-Table Lamps
371341
10110RS Lamps-Table Lamps 371341
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: River Stone Weight: 6.39 Product Name: One Light Buffet Lamp UPC: 014817472752 Category: Lamps Glass: Natural Beige Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: River Stone
Weight: 6.39
Product Name: One Light Buffet Lamp
UPC: 014817472752
Category: Lamps
Glass: Natural Beige Linen Ivory Soft Lined
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371341
Product Name 10110RS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details