Capital Lighting, Inc. 10126EBS Lamps-Table Lamps 371337

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Ebonized Silver Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472479 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Ebonized Silver Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472479 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10126EBS Lamps-Table Lamps - 371337 - Capital Lighting, Inc.
Columbus, OH, USA
10126EBS Lamps-Table Lamps
371337
10126EBS Lamps-Table Lamps 371337
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Ebonized Silver Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472479 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 32.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Ebonized Silver
Weight: 9.7
Product Name: One Light Table Lamp
UPC: 014817472479
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371337
Product Name 10126EBS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details