Capital Lighting, Inc. 10128STN Lamps-Table Lamps 371336

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Stone Weight: 10.91 Product Name: One Light Table Lamp UPC: 014817472455 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Stone Weight: 10.91 Product Name: One Light Table Lamp UPC: 014817472455 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10128STN Lamps-Table Lamps - 371336 - Capital Lighting, Inc.
Columbus, OH, USA
10128STN Lamps-Table Lamps
371336
10128STN Lamps-Table Lamps 371336
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Stone Weight: 10.91 Product Name: One Light Table Lamp UPC: 014817472455 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Stone
Weight: 10.91
Product Name: One Light Table Lamp
UPC: 014817472455
Category: Lamps
Glass: Cream Lacquer Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371336
Product Name 10128STN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details