Capital Lighting, Inc. 10132MSVR Lamps-Table Lamps 371335

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Midnight Silver Weight: 6.39 Product Name: One Light Buffet Lamp UPC: 014817472394 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Midnight Silver Weight: 6.39 Product Name: One Light Buffet Lamp UPC: 014817472394 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10132MSVR Lamps-Table Lamps - 371335 - Capital Lighting, Inc.
Columbus, OH, USA
10132MSVR Lamps-Table Lamps
371335
10132MSVR Lamps-Table Lamps 371335
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Midnight Silver Weight: 6.39 Product Name: One Light Buffet Lamp UPC: 014817472394 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.25
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Midnight Silver
Weight: 6.39
Product Name: One Light Buffet Lamp
UPC: 014817472394
Category: Lamps
Glass: Classic Grey Linen Ivory Soft Lined
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371335
Product Name 10132MSVR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details