Capital Lighting, Inc. 10127STN Lamps-Table Lamps 371334

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Stone Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472462 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Stone Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472462 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10127STN Lamps-Table Lamps - 371334 - Capital Lighting, Inc.
Columbus, OH, USA
10127STN Lamps-Table Lamps
371334
10127STN Lamps-Table Lamps 371334
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Stone Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472462 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Stone
Weight: 9.7
Product Name: One Light Table Lamp
UPC: 014817472462
Category: Lamps
Glass: Classic Grey Linen Ivory Soft Lined
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371334
Product Name 10127STN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details