Capital Lighting, Inc. 10129FG Lamps-Table Lamps 371333

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 10.58 Product Name: One Light Table Lamp UPC: 014817472448 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 10.58 Product Name: One Light Table Lamp UPC: 014817472448 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10129FG Lamps-Table Lamps - 371333 - Capital Lighting, Inc.
Columbus, OH, USA
10129FG Lamps-Table Lamps
371333
10129FG Lamps-Table Lamps 371333
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 10.58 Product Name: One Light Table Lamp UPC: 014817472448 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Firenze Gold
Weight: 10.58
Product Name: One Light Table Lamp
UPC: 014817472448
Category: Lamps
Glass: Cream Lacquer Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371333
Product Name 10129FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details