Capital Lighting, Inc. 9968DCB Lamps-Table Lamps 371325

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Coffee Bronze Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817403534 Category: Lamps Glass: Mica Parchment Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Coffee Bronze Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817403534 Category: Lamps Glass: Mica Parchment Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9968DCB Lamps-Table Lamps - 371325 - Capital Lighting, Inc.
Columbus, OH, USA
9968DCB Lamps-Table Lamps
371325
9968DCB Lamps-Table Lamps 371325
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Coffee Bronze Weight: 8.8 Product Name: One Light Table Lamp UPC: 014817403534 Category: Lamps Glass: Mica Parchment Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 17.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Dark Coffee Bronze
Weight: 8.8
Product Name: One Light Table Lamp
UPC: 014817403534
Category: Lamps
Glass: Mica Parchment
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371325
Product Name 9968DCB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details