Capital Lighting, Inc. 10135BRB/DWB Lamps-Table Lamps 371317

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: British Bronze Weight: 5.84 Product Name: One Light Table Torchiere UPC: 014817472332 Category: Lamps Glass: Tortoise Cased Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: British Bronze Weight: 5.84 Product Name: One Light Table Torchiere UPC: 014817472332 Category: Lamps Glass: Tortoise Cased Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10135BRB/DWB Lamps-Table Lamps - 371317 - Capital Lighting, Inc.
Columbus, OH, USA
10135BRB/DWB Lamps-Table Lamps
371317
10135BRB/DWB Lamps-Table Lamps 371317
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: British Bronze Weight: 5.84 Product Name: One Light Table Torchiere UPC: 014817472332 Category: Lamps Glass: Tortoise Cased Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.25
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: British Bronze
Weight: 5.84
Product Name: One Light Table Torchiere
UPC: 014817472332
Category: Lamps
Glass: Tortoise Cased
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371317
Product Name 10135BRB/DWB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details