Capital Lighting, Inc. F2710/4BUS Mid. Chandeliers-Candle 371199

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 22.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Silver Weight: 13.46 Product Name: Four Light Chandelier UPC: 014817478709 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:2`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 22.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Silver Weight: 13.46 Product Name: Four Light Chandelier UPC: 014817478709 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:2`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2710/4BUS Mid. Chandeliers-Candle - 371199 - Capital Lighting, Inc.
Columbus, OH, USA
F2710/4BUS Mid. Chandeliers-Candle
371199
F2710/4BUS Mid. Chandeliers-Candle 371199
PRODUCT DETAILS / SPECS Width/Dia: 22.38 Height: 22.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Silver Weight: 13.46 Product Name: Four Light Chandelier UPC: 014817478709 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:2`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.38
Height: 22.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Silver
Weight: 13.46
Product Name: Four Light Chandelier
UPC: 014817478709
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 1/4`` DP:2`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371199
Product Name F2710/4BUS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details