Capital Lighting, Inc. F2719/5BS Mid. Chandeliers-Glass Up 371198

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 22.88 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 27.94 Product Name: Five Light Chandelier UPC: 014817478884 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 22.88 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 27.94 Product Name: Five Light Chandelier UPC: 014817478884 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2719/5BS Mid. Chandeliers-Glass Up - 371198 - Capital Lighting, Inc.
Columbus, OH, USA
F2719/5BS Mid. Chandeliers-Glass Up
371198
F2719/5BS Mid. Chandeliers-Glass Up 371198
PRODUCT DETAILS / SPECS Width/Dia: 25.38 Height: 22.88 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Steel Weight: 27.94 Product Name: Five Light Chandelier UPC: 014817478884 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.38
Height: 22.88
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Steel
Weight: 27.94
Product Name: Five Light Chandelier
UPC: 014817478884
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:3/4`` H:4 5/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371198
Product Name F2719/5BS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details