Capital Lighting, Inc. F2711/9RUS Mid. Chandeliers-Candle 371197

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Silver Weight: 12.98 Product Name: Nine Light Chandelier UPC: 014817478723 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/8`` Round Chain: 84`` Wire: 240``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Silver Weight: 12.98 Product Name: Nine Light Chandelier UPC: 014817478723 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/8`` Round Chain: 84`` Wire: 240``

Suppliers

Company
Product
Description
Supplier Links
F2711/9RUS Mid. Chandeliers-Candle - 371197 - Capital Lighting, Inc.
Columbus, OH, USA
F2711/9RUS Mid. Chandeliers-Candle
371197
F2711/9RUS Mid. Chandeliers-Candle 371197
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Silver Weight: 12.98 Product Name: Nine Light Chandelier UPC: 014817478723 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/8`` Round Chain: 84`` Wire: 240``

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rustic Silver
Weight: 12.98
Product Name: Nine Light Chandelier
UPC: 014817478723
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 1/4`` DP:1 1/8`` Round
Chain: 84``
Wire: 240``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371197
Product Name F2711/9RUS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details