Capital Lighting, Inc. F2713/3RUS Mid. Chandeliers-Candle 371196

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Silver Weight: 4.62 Product Name: Three Light Chandelier UPC: 014817478747 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Silver Weight: 4.62 Product Name: Three Light Chandelier UPC: 014817478747 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2713/3RUS Mid. Chandeliers-Candle - 371196 - Capital Lighting, Inc.
Columbus, OH, USA
F2713/3RUS Mid. Chandeliers-Candle
371196
F2713/3RUS Mid. Chandeliers-Candle 371196
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Silver Weight: 4.62 Product Name: Three Light Chandelier UPC: 014817478747 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Silver
Weight: 4.62
Product Name: Three Light Chandelier
UPC: 014817478747
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371196
Product Name F2713/3RUS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details