Capital Lighting, Inc. F2718/3BS Mid. Chandeliers-Glass Down 371195

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 24.09 Product Name: Three Light Chandelier UPC: 014817478877 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 24.09 Product Name: Three Light Chandelier UPC: 014817478877 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2718/3BS Mid. Chandeliers-Glass Down - 371195 - Capital Lighting, Inc.
Columbus, OH, USA
F2718/3BS Mid. Chandeliers-Glass Down
371195
F2718/3BS Mid. Chandeliers-Glass Down 371195
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 24.09 Product Name: Three Light Chandelier UPC: 014817478877 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 24.09
Product Name: Three Light Chandelier
UPC: 014817478877
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:3/4`` H:4 5/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371195
Product Name F2718/3BS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details