Capital Lighting, Inc. F2712/6RUS Mid. Chandeliers-Candle 371194

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 27.63 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Silver Weight: 8.14 Product Name: Six Light Chandelier UPC: 014817478730 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 27.63 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Silver Weight: 8.14 Product Name: Six Light Chandelier UPC: 014817478730 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2712/6RUS Mid. Chandeliers-Candle - 371194 - Capital Lighting, Inc.
Columbus, OH, USA
F2712/6RUS Mid. Chandeliers-Candle
371194
F2712/6RUS Mid. Chandeliers-Candle 371194
PRODUCT DETAILS / SPECS Width/Dia: 26.88 Height: 27.63 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Silver Weight: 8.14 Product Name: Six Light Chandelier UPC: 014817478730 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 26.88
Height: 27.63
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Silver
Weight: 8.14
Product Name: Six Light Chandelier
UPC: 014817478730
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 1/4`` DP:1 1/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371194
Product Name F2712/6RUS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details