Capital Lighting, Inc. F2715/5LBR Mid. Chandeliers-Candle 371191

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Liberty Bronze Weight: 8.6 Product Name: Five Light Chandelier UPC: 014817478761 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/2`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Liberty Bronze Weight: 8.6 Product Name: Five Light Chandelier UPC: 014817478761 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/2`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2715/5LBR Mid. Chandeliers-Candle - 371191 - Capital Lighting, Inc.
Columbus, OH, USA
F2715/5LBR Mid. Chandeliers-Candle
371191
F2715/5LBR Mid. Chandeliers-Candle 371191
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Liberty Bronze Weight: 8.6 Product Name: Five Light Chandelier UPC: 014817478761 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/2`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 23.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Liberty Bronze
Weight: 8.6
Product Name: Five Light Chandelier
UPC: 014817478761
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 1/2`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371191
Product Name F2715/5LBR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details