Capital Lighting, Inc. OL8102STC Exterior -Wall Mount 371189

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.36 Product Name: One Light Outdoor Lantern UPC: 014817477047 Category: Outdoor Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.36 Product Name: One Light Outdoor Lantern UPC: 014817477047 Category: Outdoor Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8102STC Exterior -Wall Mount - 371189 - Capital Lighting, Inc.
Columbus, OH, USA
OL8102STC Exterior -Wall Mount
371189
OL8102STC Exterior -Wall Mount 371189
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.06 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.36 Product Name: One Light Outdoor Lantern UPC: 014817477047 Category: Outdoor Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Extension: 9.06
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Storm Cloud
Weight: 4.36
Product Name: One Light Outdoor Lantern
UPC: 014817477047
Category: Outdoor
Glass: Clear Seeded
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371189
Product Name OL8102STC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details