Capital Lighting, Inc. OL8108STC Exterior -Post/Pier Head 371184

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.88 Product Name: One Light Outdoor Lantern UPC: 014817477115 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.88 Product Name: One Light Outdoor Lantern UPC: 014817477115 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8108STC Exterior -Post/Pier Head - 371184 - Capital Lighting, Inc.
Columbus, OH, USA
OL8108STC Exterior -Post/Pier Head
371184
OL8108STC Exterior -Post/Pier Head 371184
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.88 Product Name: One Light Outdoor Lantern UPC: 014817477115 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Storm Cloud
Weight: 4.88
Product Name: One Light Outdoor Lantern
UPC: 014817477115
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371184
Product Name OL8108STC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details