Capital Lighting, Inc. OL8113STC Exterior -Ceiling Mount 371183

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Storm Cloud Weight: 5.15 Product Name: Two Light Outdoor Flush Mount UPC: 014817477092 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:10`` DP:1 1/4`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Storm Cloud Weight: 5.15 Product Name: Two Light Outdoor Flush Mount UPC: 014817477092 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:10`` DP:1 1/4`` Round

Suppliers

Company
Product
Description
Supplier Links
OL8113STC Exterior -Ceiling Mount - 371183 - Capital Lighting, Inc.
Columbus, OH, USA
OL8113STC Exterior -Ceiling Mount
371183
OL8113STC Exterior -Ceiling Mount 371183
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Storm Cloud Weight: 5.15 Product Name: Two Light Outdoor Flush Mount UPC: 014817477092 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:10`` DP:1 1/4`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Storm Cloud
Weight: 5.15
Product Name: Two Light Outdoor Flush Mount
UPC: 014817477092
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:10`` DP:1 1/4`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371183
Product Name OL8113STC Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details