Capital Lighting, Inc. F2725/6+3FG Large Chandeliers-Candle 371171

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.63 Height: 42.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Firenze Gold Weight: 18.04 Product Name: Nine Light Chandelier UPC: 014817478945 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.63 Height: 42.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Firenze Gold Weight: 18.04 Product Name: Nine Light Chandelier UPC: 014817478945 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round

Suppliers

Company
Product
Description
Supplier Links
F2725/6+3FG Large Chandeliers-Candle - 371171 - Capital Lighting, Inc.
Columbus, OH, USA
F2725/6+3FG Large Chandeliers-Candle
371171
F2725/6+3FG Large Chandeliers-Candle 371171
PRODUCT DETAILS / SPECS Width/Dia: 36.63 Height: 42.63 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Firenze Gold Weight: 18.04 Product Name: Nine Light Chandelier UPC: 014817478945 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 36.63
Height: 42.63
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Firenze Gold
Weight: 18.04
Product Name: Nine Light Chandelier
UPC: 014817478945
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 7/16`` DP:1 7/16`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371171
Product Name F2725/6+3FG Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details