Capital Lighting, Inc. F2743/3BUS Mid. Chandeliers-Candle 371166

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Silver Weight: 13.86 Product Name: Three Light Chandelier UPC: 014817479539 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:2`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Silver Weight: 13.86 Product Name: Three Light Chandelier UPC: 014817479539 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:2`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2743/3BUS Mid. Chandeliers-Candle - 371166 - Capital Lighting, Inc.
Columbus, OH, USA
F2743/3BUS Mid. Chandeliers-Candle
371166
F2743/3BUS Mid. Chandeliers-Candle 371166
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Silver Weight: 13.86 Product Name: Three Light Chandelier UPC: 014817479539 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 1/4`` DP:2`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Silver
Weight: 13.86
Product Name: Three Light Chandelier
UPC: 014817479539
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 1/4`` DP:2`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371166
Product Name F2743/3BUS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details