Capital Lighting, Inc. F2745/4BS Pendants-Bowl Style 371163

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 28.19 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 20.68 Product Name: Four Light Chandelier UPC: 014817479553 Category: Chandeliers Glass: Silver Organza Diffuser Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:7/8`` H:5 1/8`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 28.19 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 20.68 Product Name: Four Light Chandelier UPC: 014817479553 Category: Chandeliers Glass: Silver Organza Diffuser Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:7/8`` H:5 1/8`` Round

Suppliers

Company
Product
Description
Supplier Links
F2745/4BS Pendants-Bowl Style - 371163 - Capital Lighting, Inc.
Columbus, OH, USA
F2745/4BS Pendants-Bowl Style
371163
F2745/4BS Pendants-Bowl Style 371163
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 28.19 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 20.68 Product Name: Four Light Chandelier UPC: 014817479553 Category: Chandeliers Glass: Silver Organza Diffuser Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: D:7/8`` H:5 1/8`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 28.19
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Weight: 20.68
Product Name: Four Light Chandelier
UPC: 014817479553
Category: Chandeliers
Glass: Silver Organza Diffuser
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:7/8`` H:5 1/8`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371163
Product Name F2745/4BS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details