PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.19
Extension: 7.06
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Storm Cloud
Weight: 2.33
Product Name: One Light Outdoor Lantern
UPC: 014817477009
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 371155 |
| Product Name | OL8100STC Exterior -Wall Mount |
| Application | Residential; Outdoor |