Capital Lighting, Inc. F2734/6+3IC Mid. Chandeliers-Candle 371143

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ivory Crackle Weight: 18.15 Product Name: Nine Light Chandelier UPC: 014817479126 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 84`` Wire: 240``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ivory Crackle Weight: 18.15 Product Name: Nine Light Chandelier UPC: 014817479126 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 84`` Wire: 240``

Suppliers

Company
Product
Description
Supplier Links
F2734/6+3IC Mid. Chandeliers-Candle - 371143 - Capital Lighting, Inc.
Columbus, OH, USA
F2734/6+3IC Mid. Chandeliers-Candle
371143
F2734/6+3IC Mid. Chandeliers-Candle 371143
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Ivory Crackle Weight: 18.15 Product Name: Nine Light Chandelier UPC: 014817479126 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 84`` Wire: 240``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Ivory Crackle
Weight: 18.15
Product Name: Nine Light Chandelier
UPC: 014817479126
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` Round
Chain: 84``
Wire: 240``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371143
Product Name F2734/6+3IC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details