Capital Lighting, Inc. F2737/4BS Pendants-Drum Shade 371142

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 16.94 Product Name: Four Light Chandelier UPC: 014817479164 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:7/8`` H:5 1/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 16.94 Product Name: Four Light Chandelier UPC: 014817479164 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:7/8`` H:5 1/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2737/4BS Pendants-Drum Shade - 371142 - Capital Lighting, Inc.
Columbus, OH, USA
F2737/4BS Pendants-Drum Shade
371142
F2737/4BS Pendants-Drum Shade 371142
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Weight: 16.94 Product Name: Four Light Chandelier UPC: 014817479164 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:7/8`` H:5 1/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Weight: 16.94
Product Name: Four Light Chandelier
UPC: 014817479164
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:7/8`` H:5 1/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371142
Product Name F2737/4BS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details